NationSkander California Corporation FYH Bearing NAPK211 55mm Pillow Block Kit11181

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 55mm Inner Diameter. Item: NAPK211 Bearing Type: Pillow Block with eccentric locking Bolt Size: M16 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 55mm Inner Diameter. Item: NAPK211 Bearing Type: Pillow Block with eccentric locking Bolt Size: M16 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK211 55mm Pillow Block - Kit11181 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK211 55mm Pillow Block
Kit11181
FYH Bearing NAPK211 55mm Pillow Block Kit11181
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 55mm Inner Diameter. Item: NAPK211 Bearing Type: Pillow Block with eccentric locking Bolt Size: M16 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 55mm Inner Diameter.

  • Item: NAPK211 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: M16
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bearing No: NA211
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11181
Product Name FYH Bearing NAPK211 55mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details