NationSkander California Corporation FYH Bearing NAPK209 45mm Pillow Block Kit11179

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 45mm Inner Diameter. Item: NAPK209 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 45mm Inner Diameter. Item: NAPK209 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK209 45mm Pillow Block - Kit11179 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK209 45mm Pillow Block
Kit11179
FYH Bearing NAPK209 45mm Pillow Block Kit11179
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 45mm Inner Diameter. Item: NAPK209 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 45mm Inner Diameter.

  • Item: NAPK209 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: NA209
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11179
Product Name FYH Bearing NAPK209 45mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
3/4 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-3/4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details