NationSkander California Corporation FYH Bearing NAPK208 40mm Pillow Block Kit11178

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 40mm Inner Diameter. Item: NAPK208 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 40mm Inner Diameter. Item: NAPK208 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK208 40mm Pillow Block - Kit11178 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK208 40mm Pillow Block
Kit11178
FYH Bearing NAPK208 40mm Pillow Block Kit11178
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 40mm Inner Diameter. Item: NAPK208 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 40mm Inner Diameter.

  • Item: NAPK208 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bearing No: NA208
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11178
Product Name FYH Bearing NAPK208 40mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS326 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.12 inch (130 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
3-1/4 in. ID, 8-21/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details