NationSkander California Corporation FYH Bearing NAPK206 30mm Pillow Block Kit11176

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 30mm Inner Diameter. Item: NAPK206 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 30mm Inner Diameter. Item: NAPK206 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK206 30mm Pillow Block - Kit11176 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK206 30mm Pillow Block
Kit11176
FYH Bearing NAPK206 30mm Pillow Block Kit11176
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 30mm Inner Diameter. Item: NAPK206 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 30mm Inner Diameter.

  • Item: NAPK206 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: NA206
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11176
Product Name FYH Bearing NAPK206 30mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details