NationSkander California Corporation FYH Bearing NAPK203 17mm Pillow Block Kit11173

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 17mm Inner Diameter. Item: NAPK203 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA203 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 17mm Inner Diameter. Item: NAPK203 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK203 17mm Pillow Block - Kit11173 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK203 17mm Pillow Block
Kit11173
FYH Bearing NAPK203 17mm Pillow Block Kit11173
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 17mm Inner Diameter. Item: NAPK203 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA203 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 17mm Inner Diameter.

  • Item: NAPK203 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 3/8"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: NA203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11173
Product Name FYH Bearing NAPK203 17mm Pillow Block
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
12mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Plain Type Pillow Block Bearing, 17mm - 80UP-17 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details