NationSkander California Corporation FYH Bearing NAPK215-47 2 15/16 Kit11171

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-15/16" inch Inner Diameter. Item: NAPK215-47 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: NA215-47 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-15/16" inch Inner Diameter. Item: NAPK215-47 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: NA215-47 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK215-47 2 15/16 - Kit11171 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK215-47 2 15/16
Kit11171
FYH Bearing NAPK215-47 2 15/16 Kit11171
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-15/16" inch Inner Diameter. Item: NAPK215-47 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: NA215-47 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-15/16" inch Inner Diameter.

  • Item: NAPK215-47 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 3/4"
  • Basic Load (Cr): 67.4 KN
  • Basic Load (Cor): 48.3 KN
  • Bearing No: NA215-47
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11171
Product Name FYH Bearing NAPK215-47 2 15/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details