NationSkander California Corporation FYH Bearing NAPK215-47 2 15/16 Kit11171

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-15/16" inch Inner Diameter. Item: NAPK215-47 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: NA215-47 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-15/16" inch Inner Diameter. Item: NAPK215-47 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: NA215-47 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK215-47 2 15/16 - Kit11171 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK215-47 2 15/16
Kit11171
FYH Bearing NAPK215-47 2 15/16 Kit11171
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-15/16" inch Inner Diameter. Item: NAPK215-47 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: NA215-47 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-15/16" inch Inner Diameter.

  • Item: NAPK215-47 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 3/4"
  • Basic Load (Cr): 67.4 KN
  • Basic Load (Cor): 48.3 KN
  • Bearing No: NA215-47
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11171
Product Name FYH Bearing NAPK215-47 2 15/16
Unlock Full Specs
to access all available technical data

Similar Products

5/8 in. ID, 4.49 in. Long Polyester Diamond Flange Block w/ Acetal Ball Bearing - BBPBLF-204-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.04 inch (26.42 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Tapped Base Units - P2BT Series - SKF/Global
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.7500 to 2.94 inch (19.05 to 74.6 mm)
View Details
2 suppliers