NationSkander California Corporation FYH Bearing NAPK212-39 2 7/16 Kit11170

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAPK212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAPK212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK212-39 2 7/16 - Kit11170 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK212-39 2 7/16
Kit11170
FYH Bearing NAPK212-39 2 7/16 Kit11170
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAPK212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter.

  • Item: NAPK212-39 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 5/8"
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bearing No: NA212-39
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11170
Product Name FYH Bearing NAPK212-39 2 7/16
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details