NationSkander California Corporation FYH Bearing NAPK212-38 2 3/8 Kit11169

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-3/8" inch Inner Diameter. Item: NAPK212-38 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-38 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-3/8" inch Inner Diameter. Item: NAPK212-38 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-38 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK212-38 2 3/8 - Kit11169 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK212-38 2 3/8
Kit11169
FYH Bearing NAPK212-38 2 3/8 Kit11169
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-3/8" inch Inner Diameter. Item: NAPK212-38 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-38 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-3/8" inch Inner Diameter.

  • Item: NAPK212-38 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 5/8"
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bearing No: NA212-38
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11169
Product Name FYH Bearing NAPK212-38 2 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
3 in. ID, 7-7/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21548 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.09 inch (78.58 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP21548 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 3 inch (76.2 mm)
View Details
2 suppliers