NationSkander California Corporation FYH Bearing NAPK210-30 1 7/8 Kit11163

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter. Item: NAPK210-30 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-30 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter. Item: NAPK210-30 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-30 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK210-30 1 7/8 - Kit11163 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK210-30 1 7/8
Kit11163
FYH Bearing NAPK210-30 1 7/8 Kit11163
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter. Item: NAPK210-30 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-30 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter.

  • Item: NAPK210-30 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: NA210-30
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11163
Product Name FYH Bearing NAPK210-30 1 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details