NationSkander California Corporation FYH Bearing NAPK210-30 1 7/8 Kit11163

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter. Item: NAPK210-30 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-30 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter. Item: NAPK210-30 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-30 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK210-30 1 7/8 - Kit11163 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK210-30 1 7/8
Kit11163
FYH Bearing NAPK210-30 1 7/8 Kit11163
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter. Item: NAPK210-30 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-30 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter.

  • Item: NAPK210-30 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: NA210-30
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11163
Product Name FYH Bearing NAPK210-30 1 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
2-3/4 in. ID, 7-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21444 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.97 inch (75.41 mm)
View Details
Pillow Blocks  -  Inch - BBPBLK-204-1/2 - Quality Bearings & Components
Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Diameter 0.5000 inch (12.7 mm)
Bearing Plastic
View Details
2 suppliers