NationSkander California Corporation FYH Bearing NAPK209-26 1 5/8 Kit11160

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/8" inch Inner Diameter. Item: NAPK209-26 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-26 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/8" inch Inner Diameter. Item: NAPK209-26 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-26 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK209-26 1 5/8 - Kit11160 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK209-26 1 5/8
Kit11160
FYH Bearing NAPK209-26 1 5/8 Kit11160
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/8" inch Inner Diameter. Item: NAPK209-26 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-26 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/8" inch Inner Diameter.

  • Item: NAPK209-26 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: NA209-26
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11160
Product Name FYH Bearing NAPK209-26 1 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details