NationSkander California Corporation FYH Bearing NAPK208-24 1 1/2 Kit11158

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/2" inch Inner Diameter. Item: NAPK208-24 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208-24 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/2" inch Inner Diameter. Item: NAPK208-24 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208-24 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK208-24 1 1/2 - Kit11158 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK208-24 1 1/2
Kit11158
FYH Bearing NAPK208-24 1 1/2 Kit11158
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/2" inch Inner Diameter. Item: NAPK208-24 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208-24 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/2" inch Inner Diameter.

  • Item: NAPK208-24 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bearing No: NA208-24
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11158
Product Name FYH Bearing NAPK208-24 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
1-7/8 in. ID, 5-5/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 1.31 inch (33.34 mm)
View Details