NationSkander California Corporation FYH Bearing NAPK208-24 1 1/2 Kit11158

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/2" inch Inner Diameter. Item: NAPK208-24 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208-24 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/2" inch Inner Diameter. Item: NAPK208-24 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208-24 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK208-24 1 1/2 - Kit11158 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK208-24 1 1/2
Kit11158
FYH Bearing NAPK208-24 1 1/2 Kit11158
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/2" inch Inner Diameter. Item: NAPK208-24 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: NA208-24 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/2" inch Inner Diameter.

  • Item: NAPK208-24 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bearing No: NA208-24
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11158
Product Name FYH Bearing NAPK208-24 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details