NationSkander California Corporation FYH Bearing NAPK207-23 1 7/16 Kit11157

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/16" inch Inner Diameter. Item: NAPK207-23 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-23 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/16" inch Inner Diameter. Item: NAPK207-23 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-23 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK207-23 1 7/16 - Kit11157 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK207-23 1 7/16
Kit11157
FYH Bearing NAPK207-23 1 7/16 Kit11157
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/16" inch Inner Diameter. Item: NAPK207-23 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-23 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/16" inch Inner Diameter.

  • Item: NAPK207-23 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: NA207-23
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11157
Product Name FYH Bearing NAPK207-23 1 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details