NationSkander California Corporation FYH Bearing NAPK207-21 1 5/16 Kit11155

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/16" inch Inner Diameter. Item: NAPK207-21 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-21 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/16" inch Inner Diameter. Item: NAPK207-21 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-21 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK207-21 1 5/16 - Kit11155 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK207-21 1 5/16
Kit11155
FYH Bearing NAPK207-21 1 5/16 Kit11155
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/16" inch Inner Diameter. Item: NAPK207-21 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bearing No: NA207-21 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/16" inch Inner Diameter.

  • Item: NAPK207-21 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bearing No: NA207-21
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11155
Product Name FYH Bearing NAPK207-21 1 5/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details