NationSkander California Corporation FYH Bearing NAPK206-19 1 3/16 Kit11152

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/16" inch Inner Diameter. Item: NAPK206-19 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206-19 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/16" inch Inner Diameter. Item: NAPK206-19 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206-19 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK206-19 1 3/16 - Kit11152 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK206-19 1 3/16
Kit11152
FYH Bearing NAPK206-19 1 3/16 Kit11152
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/16" inch Inner Diameter. Item: NAPK206-19 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206-19 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/16" inch Inner Diameter.

  • Item: NAPK206-19 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: NA206-19
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11152
Product Name FYH Bearing NAPK206-19 1 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P11250M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details