NationSkander California Corporation FYH Bearing NAPK206-19 1 3/16 Kit11152

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/16" inch Inner Diameter. Item: NAPK206-19 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206-19 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/16" inch Inner Diameter. Item: NAPK206-19 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206-19 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK206-19 1 3/16 - Kit11152 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK206-19 1 3/16
Kit11152
FYH Bearing NAPK206-19 1 3/16 Kit11152
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/16" inch Inner Diameter. Item: NAPK206-19 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206-19 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-3/16" inch Inner Diameter.

  • Item: NAPK206-19 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: NA206-19
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11152
Product Name FYH Bearing NAPK206-19 1 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB12 - TSSUFB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1130 lbs (512 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL328 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 5.51 inch (140 mm)
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details