NationSkander California Corporation FYH Bearing NAPK205-15 15/16 Kit11149

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 15/16" inch Inner Diameter. Item: NAPK205-15 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: NA205-15 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 15/16" inch Inner Diameter. Item: NAPK205-15 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: NA205-15 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK205-15 15/16 - Kit11149 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK205-15 15/16
Kit11149
FYH Bearing NAPK205-15 15/16 Kit11149
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 15/16" inch Inner Diameter. Item: NAPK205-15 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: NA205-15 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 15/16" inch Inner Diameter.

  • Item: NAPK205-15 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 3/8"
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: NA205-15
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11149
Product Name FYH Bearing NAPK205-15 15/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details