NationSkander California Corporation FYH Bearing NAPK202-10 5/8 Kit11146

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 5/8" inch Inner Diameter. Item: NAPK202-10 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA202-10 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 5/8" inch Inner Diameter. Item: NAPK202-10 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK202-10 5/8 - Kit11146 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK202-10 5/8
Kit11146
FYH Bearing NAPK202-10 5/8 Kit11146
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 5/8" inch Inner Diameter. Item: NAPK202-10 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA202-10 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 5/8" inch Inner Diameter.

  • Item: NAPK202-10 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 3/8"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: NA202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11146
Product Name FYH Bearing NAPK202-10 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 7.24 inch (184 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Thomson Twin Open Type Super Ball Bushing Pillow Block TWN12OPN - TTWN-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 940 lbs (426 kg)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details