NationSkander California Corporation FYH Bearing NAPK202-10 5/8 Kit11146

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 5/8" inch Inner Diameter. Item: NAPK202-10 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA202-10 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 5/8" inch Inner Diameter. Item: NAPK202-10 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAPK202-10 5/8 - Kit11146 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAPK202-10 5/8
Kit11146
FYH Bearing NAPK202-10 5/8 Kit11146
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 5/8" inch Inner Diameter. Item: NAPK202-10 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: NA202-10 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 5/8" inch Inner Diameter.

  • Item: NAPK202-10 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 3/8"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: NA202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11146
Product Name FYH Bearing NAPK202-10 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details