NationSkander California Corporation FYH Bearing NAP212-39 2 7/16 Kit11144

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAP212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAP212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAP212-39 2 7/16 - Kit11144 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAP212-39 2 7/16
Kit11144
FYH Bearing NAP212-39 2 7/16 Kit11144
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAP212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter.

  • Item: NAP212-39 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 5/8"
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bearing No: NA212-39
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11144
Product Name FYH Bearing NAP212-39 2 7/16
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details