NationSkander California Corporation FYH Bearing NAP212-39 2 7/16 Kit11144

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAP212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAP212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAP212-39 2 7/16 - Kit11144 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAP212-39 2 7/16
Kit11144
FYH Bearing NAP212-39 2 7/16 Kit11144
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter. Item: NAP212-39 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: NA212-39 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-7/16" inch Inner Diameter.

  • Item: NAP212-39 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 5/8"
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bearing No: NA212-39
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11144
Product Name FYH Bearing NAP212-39 2 7/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
0.5
Specs
Bearing Type Needle Roller
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 380 lbs (172 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS321 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.13 inch (105 mm)
View Details
Specs
Housing Aluminum
Width 3.33 inch (84.58 mm)
Height 2.62 inch (66.55 mm)
View Details