NationSkander California Corporation FYH Bearing NAP211-34 2 1/8 Kit11140

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-1/8" inch Inner Diameter. Item: NAP211-34 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211-34 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-1/8" inch Inner Diameter. Item: NAP211-34 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211-34 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAP211-34 2 1/8 - Kit11140 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAP211-34 2 1/8
Kit11140
FYH Bearing NAP211-34 2 1/8 Kit11140
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-1/8" inch Inner Diameter. Item: NAP211-34 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: NA211-34 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-1/8" inch Inner Diameter.

  • Item: NAP211-34 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 5/8"
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bearing No: NA211-34
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11140
Product Name FYH Bearing NAP211-34 2 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details