NationSkander California Corporation FYH Bearing NAP210-31 1 15/16 Kit11138

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-15/16" inch Inner Diameter. Item: NAP210-31 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-31 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-15/16" inch Inner Diameter. Item: NAP210-31 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-31 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAP210-31 1 15/16 - Kit11138 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAP210-31 1 15/16
Kit11138
FYH Bearing NAP210-31 1 15/16 Kit11138
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-15/16" inch Inner Diameter. Item: NAP210-31 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-31 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-15/16" inch Inner Diameter.

  • Item: NAP210-31 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 5/8"
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: NA210-31
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11138
Product Name FYH Bearing NAP210-31 1 15/16
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN4 - TTWN-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 120 lbs (54.42 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-25 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.9843 inch (25 mm)
Housing Plastic / Polymer
View Details