NationSkander California Corporation FYH Bearing NAP210-30 1 7/8 Kit11137

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter. Item: NAP210-30 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-30 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter. Item: NAP210-30 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-30 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAP210-30 1 7/8 - Kit11137 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAP210-30 1 7/8
Kit11137
FYH Bearing NAP210-30 1 7/8 Kit11137
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter. Item: NAP210-30 Bearing Type: Pillow Block with eccentric locking Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: NA210-30 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-7/8" inch Inner Diameter.

  • Item: NAP210-30 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 5/8"
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: NA210-30
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11137
Product Name FYH Bearing NAP210-30 1 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB12OPN - TSPB-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 470 lbs (213 kg)
View Details
Specs
Housing Aluminum
Width 1.5 inch (38.1 mm)
Height 1.31 inch (33.34 mm)
View Details