NationSkander California Corporation FYH Bearing NAP209-26 1 5/8 Kit11134

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/8" Inner Diameter. Item: NAP209-26 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-26 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/8" Inner Diameter. Item: NAP209-26 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-26 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAP209-26 1 5/8 - Kit11134 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAP209-26 1 5/8
Kit11134
FYH Bearing NAP209-26 1 5/8 Kit11134
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/8" Inner Diameter. Item: NAP209-26 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: NA209-26 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-5/8" Inner Diameter.

  • Item: NAP209-26 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: NA209-26
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11134
Product Name FYH Bearing NAP209-26 1 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7500 inch (95.250 mm)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details