NationSkander California Corporation FYH Bearing NAP206-20 1 1/4 Kit11128

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter. Item: NAP206-20 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206-20 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter. Item: NAP206-20 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206-20 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAP206-20 1 1/4 - Kit11128 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAP206-20 1 1/4
Kit11128
FYH Bearing NAP206-20 1 1/4 Kit11128
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter. Item: NAP206-20 Bearing Type: Pillow Block with eccentric locking Bolt Size: 1/2" Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: NA206-20 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1-1/4" inch Inner Diameter.

  • Item: NAP206-20 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 1/2"
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: NA206-20
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit11128
Product Name FYH Bearing NAP206-20 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 300 lbs (136 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details