NationSkander California Corporation FYH Bearing NAP205-16 1 Kit11125

Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1" inch Inner Diameter. Item: NAP205-16 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: NA205-16 Quantity: One bearing
Description
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1" inch Inner Diameter. Item: NAP205-16 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: NA205-16 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing NAP205-16 1 - Kit11125 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing NAP205-16 1
Kit11125
FYH Bearing NAP205-16 1 Kit11125
FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1" inch Inner Diameter. Item: NAP205-16 Bearing Type: Pillow Block with eccentric locking Bolt Size: 3/8" Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bearing No: NA205-16 Quantity: One bearing

FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 1" inch Inner Diameter.

  • Item: NAP205-16 Bearing
  • Type: Pillow Block with eccentric locking
  • Bolt Size: 3/8"
  • Basic Load (Cr): 14.0 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: NA205-16
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11125
Product Name FYH Bearing NAP205-16 1
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
Ball Bearings - 2612627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details