NationSkander California Corporation 510018 Auto Wheel Bearing Open 40x72x36 Kit11064

Description
510018 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: 510018 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 72mm Width/Height/thickne ss: 36mm Size: 40 x 72 x 36 mm Quantity: One Bearing
Description
510018 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: 510018 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 72mm Width/Height/thickne ss: 36mm Size: 40 x 72 x 36 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
510018 Auto Wheel Bearing Open 40x72x36 - Kit11064 - NationSkander California Corporation
Anaheim, CA, USA
510018 Auto Wheel Bearing Open 40x72x36
Kit11064
510018 Auto Wheel Bearing Open 40x72x36 Kit11064
510018 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: 510018 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 72mm Width/Height/thickne ss: 36mm Size: 40 x 72 x 36 mm Quantity: One Bearing

510018 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm.

  • Item: 510018 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Open
  • Dimensions: 40mm x 72mm x 36mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 72mm
  • Width/Height/thickness: 36mm
  • Size: 40 x 72 x 36 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11064
Product Name 510018 Auto Wheel Bearing Open 40x72x36
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details