NationSkander California Corporation SUZUKI SWIFT Auto/Car Wheel Ball Bearing 1989-1994 Kit11064_2

Description
510018 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: 510018 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 72mm Width/Height/thickne ss: 36mm Size: 40 x 72 x 36 mm Quantity: One Bearing
Description
510018 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: 510018 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 72mm Width/Height/thickne ss: 36mm Size: 40 x 72 x 36 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SUZUKI SWIFT Auto/Car Wheel Ball Bearing 1989-1994 - Kit11064_2 - NationSkander California Corporation
Anaheim, CA, USA
SUZUKI SWIFT Auto/Car Wheel Ball Bearing 1989-1994
Kit11064_2
SUZUKI SWIFT Auto/Car Wheel Ball Bearing 1989-1994 Kit11064_2
510018 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: 510018 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 72mm Width/Height/thickne ss: 36mm Size: 40 x 72 x 36 mm Quantity: One Bearing

510018 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm.

  • Item: 510018 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Open
  • Dimensions: 40mm x 72mm x 36mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 72mm
  • Width/Height/thickness: 36mm
  • Size: 40 x 72 x 36 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11064_2
Product Name SUZUKI SWIFT Auto/Car Wheel Ball Bearing 1989-1994
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5018M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details