NationSkander California Corporation DAC40720036/33 Auto Wheel Bearing 40x72x36 Open Kit11063

Description
DAC40720036/33 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: DAC40720036/33 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 72mm Width/Height/thickne ss: 36mm Size: 40 x 72 x 36 mm Quantity: One Bearing
Description
DAC40720036/33 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: DAC40720036/33 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 72mm Width/Height/thickne ss: 36mm Size: 40 x 72 x 36 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
DAC40720036/33 Auto Wheel Bearing 40x72x36 Open - Kit11063 - NationSkander California Corporation
Anaheim, CA, USA
DAC40720036/33 Auto Wheel Bearing 40x72x36 Open
Kit11063
DAC40720036/33 Auto Wheel Bearing 40x72x36 Open Kit11063
DAC40720036/33 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm. Item: DAC40720036/33 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 40mm x 72mm x 36mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 72mm Width/Height/thickne ss: 36mm Size: 40 x 72 x 36 mm Quantity: One Bearing

DAC40720036/33 auto Wheel double row Bearing, inner diameter is 40mm, outer diameter is 72mm and width is 36mm.

  • Item: DAC40720036/33 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Open
  • Dimensions: 40mm x 72mm x 36mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 72mm
  • Width/Height/thickness: 36mm
  • Size: 40 x 72 x 36 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11063
Product Name DAC40720036/33 Auto Wheel Bearing 40x72x36 Open
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-125-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details