NationSkander California Corporation 510007 Auto Wheel Bearing 38x72.02x36 Open Kit11062

Description
510007 auto Wheel double row Bearing, inner diameter is 38mm, outer diameter is 72.02mm and width is 36mm. Item: 510007 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 38mm x 72.02mm x 36mm/Metric ID (inner diameter)/Bore: 38mm OD (outer diameter): 72.02mm Width/Height/thickne ss: 36mm Size: 38 x 72.02 x 36 mm Quantity: One Bearing
Description
510007 auto Wheel double row Bearing, inner diameter is 38mm, outer diameter is 72.02mm and width is 36mm. Item: 510007 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 38mm x 72.02mm x 36mm/Metric ID (inner diameter)/Bore: 38mm OD (outer diameter): 72.02mm Width/Height/thickne ss: 36mm Size: 38 x 72.02 x 36 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
510007 Auto Wheel Bearing 38x72.02x36 Open - Kit11062 - NationSkander California Corporation
Anaheim, CA, USA
510007 Auto Wheel Bearing 38x72.02x36 Open
Kit11062
510007 Auto Wheel Bearing 38x72.02x36 Open Kit11062
510007 auto Wheel double row Bearing, inner diameter is 38mm, outer diameter is 72.02mm and width is 36mm. Item: 510007 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 38mm x 72.02mm x 36mm/Metric ID (inner diameter)/Bore: 38mm OD (outer diameter): 72.02mm Width/Height/thickne ss: 36mm Size: 38 x 72.02 x 36 mm Quantity: One Bearing

510007 auto Wheel double row Bearing, inner diameter is 38mm, outer diameter is 72.02mm and width is 36mm.

  • Item: 510007 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Open
  • Dimensions: 38mm x 72.02mm x 36mm/Metric
  • ID (inner diameter)/Bore: 38mm
  • OD (outer diameter): 72.02mm
  • Width/Height/thickness: 36mm
  • Size: 38 x 72.02 x 36 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11062
Product Name 510007 Auto Wheel Bearing 38x72.02x36 Open
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details
Ball Bearings - 2058779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details