NationSkander California Corporation SUZUKI SWIFT Auto/Car Wheel Ball Bearing 1989-2001 Kit11060_5

Description
510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm. Item: 510001 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 36mm x 68mm x 33mm/Metric ID (inner diameter)/Bore: 36mm OD (outer diameter): 68mm Width/Height/thickne ss: 33mm Size: 36 x 68 x 33 mm Quantity: One Bearing
Description
510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm. Item: 510001 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 36mm x 68mm x 33mm/Metric ID (inner diameter)/Bore: 36mm OD (outer diameter): 68mm Width/Height/thickne ss: 33mm Size: 36 x 68 x 33 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SUZUKI SWIFT Auto/Car Wheel Ball Bearing 1989-2001 - Kit11060_5 - NationSkander California Corporation
Anaheim, CA, USA
SUZUKI SWIFT Auto/Car Wheel Ball Bearing 1989-2001
Kit11060_5
SUZUKI SWIFT Auto/Car Wheel Ball Bearing 1989-2001 Kit11060_5
510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm. Item: 510001 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 36mm x 68mm x 33mm/Metric ID (inner diameter)/Bore: 36mm OD (outer diameter): 68mm Width/Height/thickne ss: 33mm Size: 36 x 68 x 33 mm Quantity: One Bearing

510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm.

  • Item: 510001 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Open
  • Dimensions: 36mm x 68mm x 33mm/Metric
  • ID (inner diameter)/Bore: 36mm
  • OD (outer diameter): 68mm
  • Width/Height/thickness: 33mm
  • Size: 36 x 68 x 33 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11060_5
Product Name SUZUKI SWIFT Auto/Car Wheel Ball Bearing 1989-2001
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
8mm Bore, 22mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS2208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details