NationSkander California Corporation GEO METRO Auto/Car Wheel Ball Bearing 1992-1997 Kit11060_2

Description
510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm. Item: 510001 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 36mm x 68mm x 33mm/Metric ID (inner diameter)/Bore: 36mm OD (outer diameter): 68mm Width/Height/thickne ss: 33mm Size: 36 x 68 x 33 mm Quantity: One Bearing
Description
510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm. Item: 510001 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 36mm x 68mm x 33mm/Metric ID (inner diameter)/Bore: 36mm OD (outer diameter): 68mm Width/Height/thickne ss: 33mm Size: 36 x 68 x 33 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
GEO METRO Auto/Car Wheel Ball Bearing 1992-1997 - Kit11060_2 - NationSkander California Corporation
Anaheim, CA, USA
GEO METRO Auto/Car Wheel Ball Bearing 1992-1997
Kit11060_2
GEO METRO Auto/Car Wheel Ball Bearing 1992-1997 Kit11060_2
510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm. Item: 510001 Ball Bearing Type: Wheel Ball Bearing Closures: Open Dimensions: 36mm x 68mm x 33mm/Metric ID (inner diameter)/Bore: 36mm OD (outer diameter): 68mm Width/Height/thickne ss: 33mm Size: 36 x 68 x 33 mm Quantity: One Bearing

510001 auto Wheel double row Bearing, inner diameter is 36mm, outer diameter is 68mm and width is 33mm.

  • Item: 510001 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Open
  • Dimensions: 36mm x 68mm x 33mm/Metric
  • ID (inner diameter)/Bore: 36mm
  • OD (outer diameter): 68mm
  • Width/Height/thickness: 33mm
  • Size: 36 x 68 x 33 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11060_2
Product Name GEO METRO Auto/Car Wheel Ball Bearing 1992-1997
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details