NationSkander California Corporation DAC39720037 Auto Wheel Bearing Sealed 39x72x37 Kit11057

Description
DAC39720037 auto Wheel double row Bearing, the DAC39720037 inner diameter is 39mm, the DAC39720037 outer diameter is 72mm and the DAC39720037 width is 37mm. Item: DAC39720037 Ball Bearings Type: Wheel Ball Bearings Closures: Double Sealed with rubber seals Dimensions: 39mm x 72mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 72mm Width/Height/thickne ss: 37mm Size: 39 x 72 x 37 mm Quantity: One Bearing
Description
DAC39720037 auto Wheel double row Bearing, the DAC39720037 inner diameter is 39mm, the DAC39720037 outer diameter is 72mm and the DAC39720037 width is 37mm. Item: DAC39720037 Ball Bearings Type: Wheel Ball Bearings Closures: Double Sealed with rubber seals Dimensions: 39mm x 72mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 72mm Width/Height/thickne ss: 37mm Size: 39 x 72 x 37 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
DAC39720037 Auto Wheel Bearing Sealed 39x72x37 - Kit11057 - NationSkander California Corporation
Anaheim, CA, USA
DAC39720037 Auto Wheel Bearing Sealed 39x72x37
Kit11057
DAC39720037 Auto Wheel Bearing Sealed 39x72x37 Kit11057
DAC39720037 auto Wheel double row Bearing, the DAC39720037 inner diameter is 39mm, the DAC39720037 outer diameter is 72mm and the DAC39720037 width is 37mm. Item: DAC39720037 Ball Bearings Type: Wheel Ball Bearings Closures: Double Sealed with rubber seals Dimensions: 39mm x 72mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 72mm Width/Height/thickne ss: 37mm Size: 39 x 72 x 37 mm Quantity: One Bearing

DAC39720037 auto Wheel double row Bearing, the DAC39720037 inner diameter is 39mm, the DAC39720037 outer diameter is 72mm and the DAC39720037 width is 37mm.

  • Item: DAC39720037 Ball Bearings
  • Type: Wheel Ball Bearings
  • Closures: Double Sealed with rubber seals
  • Dimensions: 39mm x 72mm x 37mm/Metric
  • ID (inner diameter)/Bore: 39mm
  • OD (outer diameter): 72mm
  • Width/Height/thickness: 37mm
  • Size: 39 x 72 x 37 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11057
Product Name DAC39720037 Auto Wheel Bearing Sealed 39x72x37
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details