NationSkander California Corporation 513055 Auto Wheel Bearing 30x58x42 Sealed Kit11054

Description
513055 auto Wheel double row Bearing, inner diameter is 30mm, outer diameter is 58mm and width is 42mm. Item: 513055 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 30mm x 58mm x 42mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 58mm Width/Height/thickne ss: 42mm Size: 30 x 58 x 42 mm Quantity: One Bearing
Description
513055 auto Wheel double row Bearing, inner diameter is 30mm, outer diameter is 58mm and width is 42mm. Item: 513055 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 30mm x 58mm x 42mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 58mm Width/Height/thickne ss: 42mm Size: 30 x 58 x 42 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
513055 Auto Wheel Bearing 30x58x42 Sealed - Kit11054 - NationSkander California Corporation
Anaheim, CA, USA
513055 Auto Wheel Bearing 30x58x42 Sealed
Kit11054
513055 Auto Wheel Bearing 30x58x42 Sealed Kit11054
513055 auto Wheel double row Bearing, inner diameter is 30mm, outer diameter is 58mm and width is 42mm. Item: 513055 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 30mm x 58mm x 42mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 58mm Width/Height/thickne ss: 42mm Size: 30 x 58 x 42 mm Quantity: One Bearing

513055 auto Wheel double row Bearing, inner diameter is 30mm, outer diameter is 58mm and width is 42mm.

  • Item: 513055 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 30mm x 58mm x 42mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 58mm
  • Width/Height/thickness: 42mm
  • Size: 30 x 58 x 42 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11054
Product Name 513055 Auto Wheel Bearing 30x58x42 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details