513055 auto Wheel double row Bearing, inner diameter is 30mm, outer diameter is 58mm, width is 42mm.
Item: 513055 Ball Bearing
Type: Wheel Ball Bearing
Closures: Double Sealed with rubber seals
Dimensions: 30mm x 58mm x 42mm/Metric
ID (inner diameter)/Bore: 30mm
OD (outer diameter): 58mm
Width/Height/thickne
ss: 42mm
Size: 30 x 58 x 42 mm
Quantity: One Bearing
513055 auto Wheel double row Bearing, inner diameter is 30mm, outer diameter is 58mm, width is 42mm.
- Item: 513055 Ball Bearing
- Type: Wheel Ball Bearing
- Closures: Double Sealed with rubber seals
- Dimensions: 30mm x 58mm x 42mm/Metric
- ID (inner diameter)/Bore: 30mm
- OD (outer diameter): 58mm
- Width/Height/thickness: 42mm
- Size: 30 x 58 x 42 mm
- Quantity: One Bearing