NationSkander California Corporation FORD probe Auto/Car Wheel Ball Bearing 1989-1992 Kit11054_1

Description
513055 auto Wheel double row Bearing, inner diameter is 30mm, outer diameter is 58mm and width is 42mm. Item: 513055 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 30mm x 58mm x 42mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 58mm Width/Height/thickne ss: 42mm Size: 30 x 58 x 42 mm Quantity: One Bearing
Description
513055 auto Wheel double row Bearing, inner diameter is 30mm, outer diameter is 58mm and width is 42mm. Item: 513055 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 30mm x 58mm x 42mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 58mm Width/Height/thickne ss: 42mm Size: 30 x 58 x 42 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FORD probe Auto/Car Wheel Ball Bearing 1989-1992 - Kit11054_1 - NationSkander California Corporation
Anaheim, CA, USA
FORD probe Auto/Car Wheel Ball Bearing 1989-1992
Kit11054_1
FORD probe Auto/Car Wheel Ball Bearing 1989-1992 Kit11054_1
513055 auto Wheel double row Bearing, inner diameter is 30mm, outer diameter is 58mm and width is 42mm. Item: 513055 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 30mm x 58mm x 42mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 58mm Width/Height/thickne ss: 42mm Size: 30 x 58 x 42 mm Quantity: One Bearing

513055 auto Wheel double row Bearing, inner diameter is 30mm, outer diameter is 58mm and width is 42mm.

  • Item: 513055 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 30mm x 58mm x 42mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 58mm
  • Width/Height/thickness: 42mm
  • Size: 30 x 58 x 42 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11054_1
Product Name FORD probe Auto/Car Wheel Ball Bearing 1989-1992
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-26 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS1809G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details