NationSkander California Corporation VOLKSWAGEN JETTA Auto/Car Wheel Ball Bearing 1985-1987 Kit11052_2

Description
513021 auto Wheel double row Bearing, inner diameter is 35mm, outer diameter is 66mm and width is 37mm. Item: 513021 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 35mm x 66mm x 37mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 66mm Width/Height/thickne ss: 37mm Size: 35 x 66 x 37 mm Quantity: One Bearing Fits the following Vehicles 1988-1985 VOLKSWAGEN GOLF 1987-1985 VOLKSWAGEN JETTA
Description
513021 auto Wheel double row Bearing, inner diameter is 35mm, outer diameter is 66mm and width is 37mm. Item: 513021 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 35mm x 66mm x 37mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 66mm Width/Height/thickne ss: 37mm Size: 35 x 66 x 37 mm Quantity: One Bearing Fits the following Vehicles 1988-1985 VOLKSWAGEN GOLF 1987-1985 VOLKSWAGEN JETTA

Suppliers

Company
Product
Description
Supplier Links
VOLKSWAGEN JETTA Auto/Car Wheel Ball Bearing 1985-1987 - Kit11052_2 - NationSkander California Corporation
Anaheim, CA, USA
VOLKSWAGEN JETTA Auto/Car Wheel Ball Bearing 1985-1987
Kit11052_2
VOLKSWAGEN JETTA Auto/Car Wheel Ball Bearing 1985-1987 Kit11052_2
513021 auto Wheel double row Bearing, inner diameter is 35mm, outer diameter is 66mm and width is 37mm. Item: 513021 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 35mm x 66mm x 37mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 66mm Width/Height/thickne ss: 37mm Size: 35 x 66 x 37 mm Quantity: One Bearing Fits the following Vehicles 1988-1985 VOLKSWAGEN GOLF 1987-1985 VOLKSWAGEN JETTA

513021 auto Wheel double row Bearing, inner diameter is 35mm, outer diameter is 66mm and width is 37mm.

  • Item: 513021 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 35mm x 66mm x 37mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 66mm
  • Width/Height/thickness: 37mm
  • Size: 35 x 66 x 37 mm
  • Quantity: One Bearing Fits the following Vehicles
  • 1988-1985 VOLKSWAGEN GOLF
  • 1987-1985 VOLKSWAGEN JETTA
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11052_2
Product Name VOLKSWAGEN JETTA Auto/Car Wheel Ball Bearing 1985-1987
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3712WM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details