NationSkander California Corporation VOLKSWAGEN GOLF Auto/Car Wheel Ball Bearing 1985-1988 Kit11052_1

Description
513021 auto Wheel double row Bearing, inner diameter is 35mm, outer diameter is 66mm and width is 37mm. Item: 513021 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 35mm x 66mm x 37mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 66mm Width/Height/thickne ss: 37mm Size: 35 x 66 x 37 mm Quantity: One Bearing Fits the following Vehicles 1988-1985 VOLKSWAGEN GOLF 1987-1985 VOLKSWAGEN JETTA
Description
513021 auto Wheel double row Bearing, inner diameter is 35mm, outer diameter is 66mm and width is 37mm. Item: 513021 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 35mm x 66mm x 37mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 66mm Width/Height/thickne ss: 37mm Size: 35 x 66 x 37 mm Quantity: One Bearing Fits the following Vehicles 1988-1985 VOLKSWAGEN GOLF 1987-1985 VOLKSWAGEN JETTA

Suppliers

Company
Product
Description
Supplier Links
VOLKSWAGEN GOLF Auto/Car Wheel Ball Bearing 1985-1988 - Kit11052_1 - NationSkander California Corporation
Anaheim, CA, USA
VOLKSWAGEN GOLF Auto/Car Wheel Ball Bearing 1985-1988
Kit11052_1
VOLKSWAGEN GOLF Auto/Car Wheel Ball Bearing 1985-1988 Kit11052_1
513021 auto Wheel double row Bearing, inner diameter is 35mm, outer diameter is 66mm and width is 37mm. Item: 513021 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 35mm x 66mm x 37mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 66mm Width/Height/thickne ss: 37mm Size: 35 x 66 x 37 mm Quantity: One Bearing Fits the following Vehicles 1988-1985 VOLKSWAGEN GOLF 1987-1985 VOLKSWAGEN JETTA

513021 auto Wheel double row Bearing, inner diameter is 35mm, outer diameter is 66mm and width is 37mm.

  • Item: 513021 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 35mm x 66mm x 37mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 66mm
  • Width/Height/thickness: 37mm
  • Size: 35 x 66 x 37 mm
  • Quantity: One Bearing Fits the following Vehicles
  • 1988-1985 VOLKSWAGEN GOLF
  • 1987-1985 VOLKSWAGEN JETTA
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11052_1
Product Name VOLKSWAGEN GOLF Auto/Car Wheel Ball Bearing 1985-1988
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details