NationSkander California Corporation MAZDA RX-7 Auto/Car Wheel Ball Bearing 1993-1995 Kit11050_3

Description
511019 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 80mm and width is 45mm. Item: 511019 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 45 x 80 x 45 mm Quantity: One Bearing
Description
511019 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 80mm and width is 45mm. Item: 511019 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 45 x 80 x 45 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
MAZDA RX-7 Auto/Car Wheel Ball Bearing 1993-1995 - Kit11050_3 - NationSkander California Corporation
Anaheim, CA, USA
MAZDA RX-7 Auto/Car Wheel Ball Bearing 1993-1995
Kit11050_3
MAZDA RX-7 Auto/Car Wheel Ball Bearing 1993-1995 Kit11050_3
511019 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 80mm and width is 45mm. Item: 511019 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 45 x 80 x 45 mm Quantity: One Bearing

511019 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 80mm and width is 45mm.

  • Item: 511019 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 45mm x 80mm x 45mm/Metric
  • ID (inner diameter)/Bore: 45mm
  • OD (outer diameter): 80mm
  • Width/Height/thickness: 45mm
  • Size: 45 x 80 x 45 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11050_3
Product Name MAZDA RX-7 Auto/Car Wheel Ball Bearing 1993-1995
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details