NationSkander California Corporation MAZDA MILLENIA Auto/Car Wheel Ball Bearing 2001-2002 Kit11050_2

Description
511019 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 80mm and width is 45mm. Item: 511019 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 45 x 80 x 45 mm Quantity: One Bearing
Description
511019 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 80mm and width is 45mm. Item: 511019 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 45 x 80 x 45 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
MAZDA MILLENIA Auto/Car Wheel Ball Bearing 2001-2002 - Kit11050_2 - NationSkander California Corporation
Anaheim, CA, USA
MAZDA MILLENIA Auto/Car Wheel Ball Bearing 2001-2002
Kit11050_2
MAZDA MILLENIA Auto/Car Wheel Ball Bearing 2001-2002 Kit11050_2
511019 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 80mm and width is 45mm. Item: 511019 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 45mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 45mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 45 x 80 x 45 mm Quantity: One Bearing

511019 auto Wheel double row Bearing, inner diameter is 45mm, outer diameter is 80mm and width is 45mm.

  • Item: 511019 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 45mm x 80mm x 45mm/Metric
  • ID (inner diameter)/Bore: 45mm
  • OD (outer diameter): 80mm
  • Width/Height/thickness: 45mm
  • Size: 45 x 80 x 45 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11050_2
Product Name MAZDA MILLENIA Auto/Car Wheel Ball Bearing 2001-2002
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details