NationSkander California Corporation KIA SPECTRA Auto/Car Wheel Ball Bearing 2004-2008 Kit11046_3

Description
510078 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 36mm. Item: 510078 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 36mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 36mm Size: 39 x 74 x 36 mm Quantity: One Bearing
Description
510078 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 36mm. Item: 510078 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 36mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 36mm Size: 39 x 74 x 36 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
KIA SPECTRA Auto/Car Wheel Ball Bearing 2004-2008 - Kit11046_3 - NationSkander California Corporation
Anaheim, CA, USA
KIA SPECTRA Auto/Car Wheel Ball Bearing 2004-2008
Kit11046_3
KIA SPECTRA Auto/Car Wheel Ball Bearing 2004-2008 Kit11046_3
510078 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 36mm. Item: 510078 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 36mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 36mm Size: 39 x 74 x 36 mm Quantity: One Bearing

510078 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 36mm.

  • Item: 510078 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 39mm x 74mm x 36mm/Metric
  • ID (inner diameter)/Bore: 39mm
  • OD (outer diameter): 74mm
  • Width/Height/thickness: 36mm
  • Size: 39 x 74 x 36 mm
  • Quantity: One Bearing

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11046_3
Product Name KIA SPECTRA Auto/Car Wheel Ball Bearing 2004-2008
Unlock Full Specs
to access all available technical data

Similar Products

0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-250 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details