NationSkander California Corporation PLYMOUTH NEON Auto/Car Wheel Ball Bearing 2000-2001 Kit11042_4

Description
510057 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 76mm and width is 33mm. Item: 510057 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 76mm x 33mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 76mm Width/Height/thickne ss: 33mm Size: 42 x 76 x 33 mm Quantity: One Bearing
Description
510057 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 76mm and width is 33mm. Item: 510057 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 76mm x 33mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 76mm Width/Height/thickne ss: 33mm Size: 42 x 76 x 33 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
PLYMOUTH NEON Auto/Car Wheel Ball Bearing 2000-2001 - Kit11042_4 - NationSkander California Corporation
Anaheim, CA, USA
PLYMOUTH NEON Auto/Car Wheel Ball Bearing 2000-2001
Kit11042_4
PLYMOUTH NEON Auto/Car Wheel Ball Bearing 2000-2001 Kit11042_4
510057 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 76mm and width is 33mm. Item: 510057 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 76mm x 33mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 76mm Width/Height/thickne ss: 33mm Size: 42 x 76 x 33 mm Quantity: One Bearing

510057 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 76mm and width is 33mm.

  • Item: 510057 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 42mm x 76mm x 33mm/Metric
  • ID (inner diameter)/Bore: 42mm
  • OD (outer diameter): 76mm
  • Width/Height/thickness: 33mm
  • Size: 42 x 76 x 33 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11042_4
Product Name PLYMOUTH NEON Auto/Car Wheel Ball Bearing 2000-2001
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5018M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details