NationSkander California Corporation SATURN L100 Auto/Car Wheel Ball Bearing 2001 Kit11040_5

Description
510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 39mm Size: 39 x 74 x 39 mm Quantity: One Bearing
Description
510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 39mm Size: 39 x 74 x 39 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SATURN L100 Auto/Car Wheel Ball Bearing 2001 - Kit11040_5 - NationSkander California Corporation
Anaheim, CA, USA
SATURN L100 Auto/Car Wheel Ball Bearing 2001
Kit11040_5
SATURN L100 Auto/Car Wheel Ball Bearing 2001 Kit11040_5
510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 39mm Size: 39 x 74 x 39 mm Quantity: One Bearing

510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm.

  • Item: 510052 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 39mm x 74mm x 39mm/Metric
  • ID (inner diameter)/Bore: 39mm
  • OD (outer diameter): 74mm
  • Width/Height/thickness: 39mm
  • Size: 39 x 74 x 39 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11040_5
Product Name SATURN L100 Auto/Car Wheel Ball Bearing 2001
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-90 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 1883325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details