NationSkander California Corporation SATURN L300-3 Auto/Car Wheel Ball Bearing 2004 Kit11040_10

Description
510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 39mm Size: 39 x 74 x 39 mm Quantity: One Bearing
Description
510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 39mm Size: 39 x 74 x 39 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SATURN L300-3 Auto/Car Wheel Ball Bearing 2004 - Kit11040_10 - NationSkander California Corporation
Anaheim, CA, USA
SATURN L300-3 Auto/Car Wheel Ball Bearing 2004
Kit11040_10
SATURN L300-3 Auto/Car Wheel Ball Bearing 2004 Kit11040_10
510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm. Item: 510052 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 74mm x 39mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 74mm Width/Height/thickne ss: 39mm Size: 39 x 74 x 39 mm Quantity: One Bearing

510052 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 74mm and width is 39mm.

  • Item: 510052 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 39mm x 74mm x 39mm/Metric
  • ID (inner diameter)/Bore: 39mm
  • OD (outer diameter): 74mm
  • Width/Height/thickness: 39mm
  • Size: 39 x 74 x 39 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11040_10
Product Name SATURN L300-3 Auto/Car Wheel Ball Bearing 2004
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details