NationSkander California Corporation SATURN SL1 Auto/Car Wheel Ball Bearing 1991-2002 Kit11038_5

Description
510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm. Item: 510024 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 68mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 68mm Width/Height/thickne ss: 37mm Size: 39 x 68 x 37 mm Quantity: One Bearing
Description
510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm. Item: 510024 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 68mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 68mm Width/Height/thickne ss: 37mm Size: 39 x 68 x 37 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SATURN SL1 Auto/Car Wheel Ball Bearing 1991-2002 - Kit11038_5 - NationSkander California Corporation
Anaheim, CA, USA
SATURN SL1 Auto/Car Wheel Ball Bearing 1991-2002
Kit11038_5
SATURN SL1 Auto/Car Wheel Ball Bearing 1991-2002 Kit11038_5
510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm. Item: 510024 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 68mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 68mm Width/Height/thickne ss: 37mm Size: 39 x 68 x 37 mm Quantity: One Bearing

510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm.

  • Item: 510024 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 39mm x 68mm x 37mm/Metric
  • ID (inner diameter)/Bore: 39mm
  • OD (outer diameter): 68mm
  • Width/Height/thickness: 37mm
  • Size: 39 x 68 x 37 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11038_5
Product Name SATURN SL1 Auto/Car Wheel Ball Bearing 1991-2002
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS13762G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details