NationSkander California Corporation SATURN SC1 Auto/Car Wheel Ball Bearing 1993-2002 Kit11038_2

Description
510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm. Item: 510024 Double Sealed Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 68mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 68mm Width/Height/thickne ss: 37mm Size: 39 x 68 x 37 mm Quantity: One Bearing
Description
510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm. Item: 510024 Double Sealed Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 68mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 68mm Width/Height/thickne ss: 37mm Size: 39 x 68 x 37 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
SATURN SC1 Auto/Car Wheel Ball Bearing 1993-2002 - Kit11038_2 - NationSkander California Corporation
Anaheim, CA, USA
SATURN SC1 Auto/Car Wheel Ball Bearing 1993-2002
Kit11038_2
SATURN SC1 Auto/Car Wheel Ball Bearing 1993-2002 Kit11038_2
510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm. Item: 510024 Double Sealed Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 39mm x 68mm x 37mm/Metric ID (inner diameter)/Bore: 39mm OD (outer diameter): 68mm Width/Height/thickne ss: 37mm Size: 39 x 68 x 37 mm Quantity: One Bearing

510024 auto Wheel double row Bearing, inner diameter is 39mm, outer diameter is 68mm and width is 37mm.

  • Item: 510024 Double Sealed Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 39mm x 68mm x 37mm/Metric
  • ID (inner diameter)/Bore: 39mm
  • OD (outer diameter): 68mm
  • Width/Height/thickness: 37mm
  • Size: 39 x 68 x 37 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11038_2
Product Name SATURN SC1 Auto/Car Wheel Ball Bearing 1993-2002
Unlock Full Specs
to access all available technical data

Similar Products

 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 291586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details