NationSkander California Corporation LINCOLN MKZ Auto/Car Wheel Ball Bearing 2007-2009 Kit11034_9

Description
510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 42 x 80 x 45 mm Quantity: One Bearing
Description
510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 42 x 80 x 45 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
LINCOLN MKZ Auto/Car Wheel Ball Bearing 2007-2009 - Kit11034_9 - NationSkander California Corporation
Anaheim, CA, USA
LINCOLN MKZ Auto/Car Wheel Ball Bearing 2007-2009
Kit11034_9
LINCOLN MKZ Auto/Car Wheel Ball Bearing 2007-2009 Kit11034_9
510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm. Item: 510010 Ball Bearing Type: Wheel Ball Bearing Closures: Double Sealed with rubber seals Dimensions: 42mm x 80mm x 45mm/Metric ID (inner diameter)/Bore: 42mm OD (outer diameter): 80mm Width/Height/thickne ss: 45mm Size: 42 x 80 x 45 mm Quantity: One Bearing

510010 auto Wheel double row Bearing, inner diameter is 42mm, outer diameter is 80mm and width is 45mm.

  • Item: 510010 Ball Bearing
  • Type: Wheel Ball Bearing
  • Closures: Double Sealed with rubber seals
  • Dimensions: 42mm x 80mm x 45mm/Metric
  • ID (inner diameter)/Bore: 42mm
  • OD (outer diameter): 80mm
  • Width/Height/thickness: 45mm
  • Size: 42 x 80 x 45 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit11034_9
Product Name LINCOLN MKZ Auto/Car Wheel Ball Bearing 2007-2009
Unlock Full Specs
to access all available technical data

Similar Products

 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details
Ball Bearings - 2612605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details